Vishay Intertechnology, Inc. Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk WSC4527196R0JEK

Description
Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk - WSC4527196R0JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk
WSC4527196R0JEK
Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk WSC4527196R0JEK
Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC4527196R0JEK
Product Name Res Wirewound 4527 196 Ohm 5% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers