Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC452710R00JEA

Description
10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC452710R00JEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC452710R00JEADKR-ND
Chip Resistor - Surface Mount 541-WSC452710R00JEADKR-ND
10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC452710R00JEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC452710R00JEACT-ND
Chip Resistor - Surface Mount 541-WSC452710R00JEACT-ND
10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC452710R00JEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC452710R00JEATR-ND
Chip Resistor - Surface Mount 541-WSC452710R00JEATR-ND
10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

10 Ohms ±5% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 2 W 10 ohm Resistor - 52-WSC452710R00JEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 10 ohm Resistor
52-WSC452710R00JEA
SMD 2 W 10 ohm Resistor 52-WSC452710R00JEA
RESISTOR, WIRE WOUND, 2 W, 5 %, 20 ppm, 10 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSC452710R00JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 10 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452710R00JEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2 W, 5 %, 20 ppm, 10 ohm, SURFACE MOUNT, 4527, CHIP, GREEN Product overview: WSC452710R00JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 10 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 10 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC452710R00JEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 10 Ohm 5% 2W ¦20ppm/¦C SMD T/R - WSC452710R00JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 10 Ohm 5% 2W ¦20ppm/¦C SMD T/R
WSC452710R00JEA
Res Wirewound 4527 10 Ohm 5% 2W ¦20ppm/¦C SMD T/R WSC452710R00JEA
Res Wirewound 4527 10 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 10 Ohm 5% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSC452710R00JEADKR-ND 52-WSC452710R00JEA WSC452710R00JEA
Product Name Chip Resistor - Surface Mount SMD 2 W 10 ohm Resistor Res Wirewound 4527 10 Ohm 5% 2W ¦20ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details