Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC4527100R0FEB

Description
WSC4527 100 1% EB E3
Request a Quote Datasheet
Description
WSC4527 100 1% EB E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC4527100R0FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527100R0FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC4527100R0FEBDKR-ND
WSC4527 100 1% EB E3

WSC4527 100 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC4527100R0FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527100R0FEBCT-ND
Chip Resistor - Surface Mount 541-WSC4527100R0FEBCT-ND
WSC4527 100 1% EB E3

WSC4527 100 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC4527100R0FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC4527100R0FEBTR-ND
Chip Resistor - Surface Mount 541-WSC4527100R0FEBTR-ND
WSC4527 100 1% EB E3

WSC4527 100 1% EB E3

Buy Now Datasheet
Wirewound Resistors - SMD 2watts 100ohms 1% - WSC4527100R0FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 100ohms 1%
WSC4527100R0FEB
Wirewound Resistors - SMD 2watts 100ohms 1% WSC4527100R0FEB
Wirewound Resistors - SMD 2watts 100ohms 1%

Wirewound Resistors - SMD 2watts 100ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSC4527100R0FEBDKR-ND WSC4527100R0FEB
Product Name Chip Resistor - Surface Mount Wirewound Resistors - SMD 2watts 100ohms 1%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details