Vishay Intertechnology, Inc. Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R WSC2515R3300FEA

Description
Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R - WSC2515R3300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R
WSC2515R3300FEA
Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R WSC2515R3300FEA
Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R

Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC2515R3300FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R3300FEATR-ND
Chip Resistor - Surface Mount 541-WSC2515R3300FEATR-ND
330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R3300FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R3300FEACT-ND
Chip Resistor - Surface Mount 541-WSC2515R3300FEACT-ND
330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R3300FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R3300FEADKR-ND
Chip Resistor - Surface Mount 541-WSC2515R3300FEADKR-ND
330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC2515R3300FEA
903366-WSC2515R3300FEA
Chip Resistor - Surface Mount - WSC2515R3300FEA 903366-WSC2515R3300FEA
Manufacturer: Vishay Win Source Part Number: 903366-WSC2515R3300F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSC2515R3300FEAD KR, 541-WSC2515R3300FEAC T, 541-WSC2515R3300FEAT R

Manufacturer: Vishay
Win Source Part Number: 903366-WSC2515R3300FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 330 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Package: 2515 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 2515
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSC2515R3300FEADKR, 541-WSC2515R3300FEACT, 541-WSC2515R3300FEATR

Buy Now Datasheet
SMD 0.33 Ohm 1W Resistor - 52-WSC2515R3300FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33 Ohm 1W Resistor
52-WSC2515R3300FEA
SMD 0.33 Ohm 1W Resistor 52-WSC2515R3300FEA
Res Wirewound 2515 0.33 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC2515R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R3300FEA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 0.33 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC2515R3300FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R3300FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC2515R3300FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC2515R3300FEA
Chip Resistor - Surface Mount WSC2515R3300FEA
RES 330M OHM 1% 1W 2515

RES 330M OHM 1% 1W 2515

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSC2515R3300FEA 541-WSC2515R3300FEATR-ND 903366-WSC2515R3300FEA 52-WSC2515R3300FEA WSC2515R3300FEA
Product Name Res Wirewound 2515 330m Ohm 1% 1W ¦90ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC2515R3300FEA SMD 0.33 Ohm 1W Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567815 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers