Vishay Intertechnology, Inc. Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R WSC2515R2500FEB

Description
Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R - WSC2515R2500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R
WSC2515R2500FEB
Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R WSC2515R2500FEB
Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R

Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSC2515R2500FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 1watt 0.25ohms 1% Product overview: WSC2515R2500FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2500FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 1watt 0.25ohms 1% Product overview: WSC2515R2500FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2500FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2500FEBTR-ND
Chip Resistor - Surface Mount 541-WSC2515R2500FEBTR-ND
WSC2515 .25 1% EB E3

WSC2515 .25 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2500FEBCT-ND
Chip Resistor - Surface Mount 541-WSC2515R2500FEBCT-ND
WSC2515 .25 1% EB E3

WSC2515 .25 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC2515R2500FEBDKR-ND
WSC2515 .25 1% EB E3

WSC2515 .25 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSC2515R2500FEB 52-WSC2515R2500FEB 541-WSC2515R2500FEBTR-ND
Product Name Res Wirewound 2515 250m Ohm 1% 1W ¦90ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details