Vishay Precision Group SMD 0.25 Ohm 1W Resistor WSC2515R2500FEA

Description
Res Wirewound 2515 0.25 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC2515R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2500FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 2515 0.25 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC2515R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2500FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25 Ohm 1W Resistor - 52-WSC2515R2500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 Ohm 1W Resistor
52-WSC2515R2500FEA
SMD 0.25 Ohm 1W Resistor 52-WSC2515R2500FEA
Res Wirewound 2515 0.25 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC2515R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2500FEA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 0.25 Ohm 1% 1W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC2515R2500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R2500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2500FEATR-ND
Chip Resistor - Surface Mount 541-WSC2515R2500FEATR-ND
250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2500FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2500FEADKR-ND
Chip Resistor - Surface Mount 541-WSC2515R2500FEADKR-ND
250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2500FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2500FEACT-ND
Chip Resistor - Surface Mount 541-WSC2515R2500FEACT-ND
250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC2515R2500FEA
939068-WSC2515R2500FEA
Chip Resistor - Surface Mount - WSC2515R2500FEA 939068-WSC2515R2500FEA
Manufacturer: Vishay Win Source Part Number: 939068-WSC2515R2500F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSC2515R2500FEAD KR, 541-WSC2515R2500FEAT R, 541-WSC2515R2500FEAC T

Manufacturer: Vishay
Win Source Part Number: 939068-WSC2515R2500FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 250 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Package: 2515 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 2515
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSC2515R2500FEADKR, 541-WSC2515R2500FEATR, 541-WSC2515R2500FEACT

Buy Now Datasheet
WSC2515R2500FEA - WSC2515R2500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC2515R2500FEA
WSC2515R2500FEA
WSC2515R2500FEA WSC2515R2500FEA
WSC2515R2500FEA

WSC2515R2500FEA

Supplier's Site
Res, Wirewound, 0R25, 1%, 1W, 2515; Resistance Vishay - 65K3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R25, 1%, 1W, 2515; Resistance Vishay
65K3984
Res, Wirewound, 0R25, 1%, 1W, 2515; Resistance Vishay 65K3984
RES, WIREWOUND, 0R25, 1%, 1W, 2515; Resistance:0.25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 0R25, 1%, 1W, 2515; Resistance:0.25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wire Wound, 0.25 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 85R4586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 0.25 Ohm, 1W, 1%, Full Reel; Resistance Vishay
85R4586
Resistor, Wire Wound, 0.25 Ohm, 1W, 1%, Full Reel; Resistance Vishay 85R4586
RESISTOR, WIRE WOUND, 0.25 OHM, 1W, 1%, FULL REEL; Resistance:0.25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 0.25 OHM, 1W, 1%, FULL REEL; Resistance:0.25ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSC2515R2500FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC2515R2500FEA
Resistors - Chip Resistor - Surface Mount WSC2515R2500FEA
RES 250M OHM 1% 1W 2515

RES 250M OHM 1% 1W 2515

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSC2515R2500FEA 541-WSC2515R2500FEATR-ND 939068-WSC2515R2500FEA WSC2515R2500FEA 65K3984 WSC2515R2500FEA
Product Name SMD 0.25 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC2515R2500FEA WSC2515R2500FEA Res, Wirewound, 0R25, 1%, 1W, 2515; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers