Vishay Intertechnology, Inc. Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R WSC2515R2000FEB

Description
Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R - WSC2515R2000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R
WSC2515R2000FEB
Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R WSC2515R2000FEB
Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R

Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC2515R2000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2000FEBCT-ND
Chip Resistor - Surface Mount 541-WSC2515R2000FEBCT-ND
WSC2515 .2 1% EB E3

WSC2515 .2 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC2515R2000FEBDKR-ND
WSC2515 .2 1% EB E3

WSC2515 .2 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R2000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R2000FEBTR-ND
Chip Resistor - Surface Mount 541-WSC2515R2000FEBTR-ND
WSC2515 .2 1% EB E3

WSC2515 .2 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC2515R2000FEB 541-WSC2515R2000FEBCT-ND
Product Name Res Wirewound 2515 200m Ohm 1% 1W ¦90ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details