Vishay Precision Group SMD 1 W 0.1 ohm Resistor WSC2515R1000FEA

Description
RESISTOR, WIRE WOUND, 1 W, 1 %, 150 ppm, 0.1 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 1 W, 1 %, 150 ppm, 0.1 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 W 0.1 ohm Resistor - 52-WSC2515R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.1 ohm Resistor
52-WSC2515R1000FEA
SMD 1 W 0.1 ohm Resistor 52-WSC2515R1000FEA
RESISTOR, WIRE WOUND, 1 W, 1 %, 150 ppm, 0.1 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R1000FEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 1 W, 1 %, 150 ppm, 0.1 ohm, SURFACE MOUNT, 2515, CHIP, GREEN Product overview: WSC2515R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R1000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R1000FEADKR-ND
Chip Resistor - Surface Mount 541-WSC2515R1000FEADKR-ND
100 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

100 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R1000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R1000FEACT-ND
Chip Resistor - Surface Mount 541-WSC2515R1000FEACT-ND
100 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

100 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515R1000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515R1000FEATR-ND
Chip Resistor - Surface Mount 541-WSC2515R1000FEATR-ND
100 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

100 mOhms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC2515R1000FEA
903365-WSC2515R1000FEA
Chip Resistor - Surface Mount - WSC2515R1000FEA 903365-WSC2515R1000FEA
Manufacturer: Vishay Win Source Part Number: 903365-WSC2515R1000F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 100 ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound Package: 2515 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 2515 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSC2515R1000FEAC T, 541-WSC2515R1000FEAT R, 541-WSC2515R1000FEAD KR

Manufacturer: Vishay
Win Source Part Number: 903365-WSC2515R1000FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 100 ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Package: 2515 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 2515
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSC2515R1000FEACT, 541-WSC2515R1000FEATR, 541-WSC2515R1000FEADKR

Buy Now Datasheet
WSC2515R1000FEA - WSC2515R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC2515R1000FEA
WSC2515R1000FEA
WSC2515R1000FEA WSC2515R1000FEA
WSC2515R1000FEA

WSC2515R1000FEA

Supplier's Site
Res, Wirewound, 0R1, 1%, 1W, 2515; Resistance Vishay - 65K3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 1%, 1W, 2515; Resistance Vishay
65K3983
Res, Wirewound, 0R1, 1%, 1W, 2515; Resistance Vishay 65K3983
RES, WIREWOUND, 0R1, 1%, 1W, 2515; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 1%, 1W, 2515; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Resistor, Wire Wound, 0.1 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 85R4585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 0.1 Ohm, 1W, 1%, Full Reel; Resistance Vishay
85R4585
Resistor, Wire Wound, 0.1 Ohm, 1W, 1%, Full Reel; Resistance Vishay 85R4585
RESISTOR, WIRE WOUND, 0.1 OHM, 1W, 1%, FULL REEL; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 0.1 OHM, 1W, 1%, FULL REEL; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSC2515R1000FEA 541-WSC2515R1000FEADKR-ND 903365-WSC2515R1000FEA WSC2515R1000FEA 65K3983
Product Name SMD 1 W 0.1 ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC2515R1000FEA WSC2515R1000FEA Res, Wirewound, 0R1, 1%, 1W, 2515; Resistance Vishay
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details