Vishay Intertechnology, Inc. Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSC2515800R0DEB

Description
Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R - WSC2515800R0DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
WSC2515800R0DEB
Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSC2515800R0DEB
Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC2515800R0DEB
Product Name Res Wirewound 2515 800 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers