Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC25154R700FEA WSC25154R700FEA

Description
Manufacturer: Vishay Win Source Part Number: 842520-WSC25154R700F EA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 842520-WSC25154R700F EA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC25154R700FEA
842520-WSC25154R700FEA
Chip Resistor - Surface Mount - WSC25154R700FEA 842520-WSC25154R700FEA
Manufacturer: Vishay Win Source Part Number: 842520-WSC25154R700F EA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 842520-WSC25154R700FEA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
SMD 1 W 4.7 ohm Resistor - 52-WSC25154R700FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 4.7 ohm Resistor
52-WSC25154R700FEA
SMD 1 W 4.7 ohm Resistor 52-WSC25154R700FEA
RESISTOR, WIRE WOUND, 1 W, 1 %, 50 ppm, 4.7 ohm, SURFACE MOUNT, 2515, CHIP, ROHS COMPLIANT Product overview: WSC25154R700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 4.7 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 4.7 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25154R700FEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 1 W, 1 %, 50 ppm, 4.7 ohm, SURFACE MOUNT, 2515, CHIP, ROHS COMPLIANT Product overview: WSC25154R700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 4.7 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 4.7 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25154R700FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSC25154R700FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R700FEADKR-ND
Chip Resistor - Surface Mount 541-WSC25154R700FEADKR-ND
4.7 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

4.7 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25154R700FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R700FEACT-ND
Chip Resistor - Surface Mount 541-WSC25154R700FEACT-ND
4.7 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

4.7 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25154R700FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25154R700FEATR-ND
Chip Resistor - Surface Mount 541-WSC25154R700FEATR-ND
4.7 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

4.7 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Res Wirewound 2515 4.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25154R700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 4.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25154R700FEA
Res Wirewound 2515 4.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25154R700FEA
Res Wirewound 2515 4.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 4.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 842520-WSC25154R700FEA 52-WSC25154R700FEA 541-WSC25154R700FEADKR-ND WSC25154R700FEA
Product Name Chip Resistor - Surface Mount - WSC25154R700FEA SMD 1 W 4.7 ohm Resistor Chip Resistor - Surface Mount Res Wirewound 2515 4.7 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1782FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details