Vishay Intertechnology, Inc. Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC251541R00FEK

Description
Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk - WSC251541R00FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
WSC251541R00FEK
Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC251541R00FEK
Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251541R00FEK
Product Name Res Wirewound 2515 41 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers