Vishay Precision Group WSC251540R20FEA WSC251540R20FEA

Description
WSC251540R20FEA
Request a Quote Datasheet
Description
WSC251540R20FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSC251540R20FEA - WSC251540R20FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC251540R20FEA
WSC251540R20FEA
WSC251540R20FEA WSC251540R20FEA
WSC251540R20FEA

WSC251540R20FEA

Supplier's Site
Resistor, Ww, 40.2 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay - 65K4008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ww, 40.2 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay
65K4008
Resistor, Ww, 40.2 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay 65K4008
RESISTOR, WW, 40.2 OHM, 1W, SMD, 0.01, FULL REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, WW, 40.2 OHM, 1W, SMD, 0.01, FULL REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC251540R20FEA 65K4008
Product Name WSC251540R20FEA Resistor, Ww, 40.2 Ohm, 1W, Smd, 0.01, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers