Vishay Intertechnology, Inc. Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25153R010FEA

Description
Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC25153R010FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC25153R010FEA
Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC25153R010FEA
Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC25153R010FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25153R010FEACT-ND
Chip Resistor - Surface Mount 541-WSC25153R010FEACT-ND
WSC2515 3.01 1% EA E3

WSC2515 3.01 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25153R010FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25153R010FEADKR-ND
Chip Resistor - Surface Mount 541-WSC25153R010FEADKR-ND
WSC2515 3.01 1% EA E3

WSC2515 3.01 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25153R010FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25153R010FEATR-ND
Chip Resistor - Surface Mount 541-WSC25153R010FEATR-ND
WSC2515 3.01 1% EA E3

WSC2515 3.01 1% EA E3

Buy Now Datasheet
SMD 3.01 Ohm 1W Resistor - 52-WSC25153R010FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.01 Ohm 1W Resistor
52-WSC25153R010FEA
SMD 3.01 Ohm 1W Resistor 52-WSC25153R010FEA
Res Wirewound 2515 3.01 Ohm 1% 1W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC25153R010FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25153R010FEA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 3.01 Ohm 1% 1W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC25153R010FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.01 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.01 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25153R010FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC25153R010FEA 541-WSC25153R010FEACT-ND 52-WSC25153R010FEA
Product Name Res Wirewound 2515 3.01 Ohm 1% 1W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 3.01 Ohm 1W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details