Vishay Intertechnology, Inc. Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC251539R20FEB

Description
Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC251539R20FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC251539R20FEB
Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC251539R20FEB
Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251539R20FEB
Product Name Res Wirewound 2515 39.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers