Vishay Intertechnology, Inc. Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSC251536R50DEA

Description
Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R - WSC251536R50DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
WSC251536R50DEA
Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSC251536R50DEA
Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251536R50DEA
Product Name Res Wirewound 2515 36.5 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers