Vishay Intertechnology, Inc. Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk WSC2515332R0DEK

Description
Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk - WSC2515332R0DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk
WSC2515332R0DEK
Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk WSC2515332R0DEK
Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC2515332R0DEK
Product Name Res Wirewound 2515 332 Ohm 0.5% 1W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details