Vishay Intertechnology, Inc. Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R WSC25152R460JEA

Description
Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R - WSC25152R460JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R
WSC25152R460JEA
Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R WSC25152R460JEA
Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25152R460JEA
Product Name Res Wirewound 2515 2.46 Ohm 5% 1W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers