Res Wirewound 2515 2 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R
Wirewound Resistors - SMD 2ohms 1watt .5% Product overview: WSC25152R000DEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152R000DEA can be used for catalog matching and distributor lookup.
WSC2515 2 .5% EA E3
WSC2515 2 .5% EA E3
WSC2515 2 .5% EA E3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSC25152R000DEA | 52-WSC25152R000DEA | 541-WSC25152R000DEADKR-ND |
| Product Name | Res Wirewound 2515 2 Ohm 0.5% 1W ¦50ppm/¦C SMD T/R | SMD Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2515 J-Lead | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 1 watts | 1 watts |