Vishay Precision Group WSC25151R500FEA WSC25151R500FEA

Description
WSC25151R500FEA
Request a Quote Datasheet
Description
WSC25151R500FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSC25151R500FEA - WSC25151R500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC25151R500FEA
WSC25151R500FEA
WSC25151R500FEA WSC25151R500FEA
WSC25151R500FEA

WSC25151R500FEA

Supplier's Site
Res, Wirewound, 1R5, 1%, 1W, 2515; Resistance Vishay - 65K3995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R5, 1%, 1W, 2515; Resistance Vishay
65K3995
Res, Wirewound, 1R5, 1%, 1W, 2515; Resistance Vishay 65K3995
RES, WIREWOUND, 1R5, 1%, 1W, 2515; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 1R5, 1%, 1W, 2515; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wire Wound, 1.5 Ohm, 1W, 1%; Resistance Vishay - 85R4589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 1.5 Ohm, 1W, 1%; Resistance Vishay
85R4589
Resistor, Wire Wound, 1.5 Ohm, 1W, 1%; Resistance Vishay 85R4589
RESISTOR, WIRE WOUND, 1.5 OHM, 1W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 1.5 OHM, 1W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC25151R500FEA 65K3995
Product Name WSC25151R500FEA Res, Wirewound, 1R5, 1%, 1W, 2515; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers