Vishay Intertechnology, Inc. Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk WSC251510R00JEK

Description
Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk - WSC251510R00JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk
WSC251510R00JEK
Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk WSC251510R00JEK
Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk

Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251510R00JEK
Product Name Res Wirewound 2515 10 Ohm 5% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details