Vishay Intertechnology, Inc. RES,WW,CHIP 2W 5% 1.0 OHM WSC211TR

Description
RES,WW,CHIP 2W 5% 1.0ohm
Request a Quote
Description
RES,WW,CHIP 2W 5% 1.0ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES,WW,CHIP 2W 5% 1.0 OHM - WSC211TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,WW,CHIP 2W 5% 1.0 OHM
WSC211TR
RES,WW,CHIP 2W 5% 1.0 OHM WSC211TR
RES,WW,CHIP 2W 5% 1.0ohm

RES,WW,CHIP 2W 5% 1.0ohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC211TR
Product Name RES,WW,CHIP 2W 5% 1.0 OHM
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details