Vishay Intertechnology, Inc. Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk WSC012R3900FEK

Description
Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk - WSC012R3900FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk
WSC012R3900FEK
Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk WSC012R3900FEK
Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk

Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC012R3900FEK
Product Name Res Wirewound 2012 390m Ohm 1% 1/2W ¦90ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers