Vishay Intertechnology, Inc. Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R WSC01-2R4990FTA

Description
Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R
Request a Quote
Description
Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R - WSC01-2R4990FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R
WSC01-2R4990FTA
Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R WSC01-2R4990FTA
Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R

Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01-2R4990FTA
Product Name Res Wirewound 2012 499 Ohm 1% 1/2W SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details