Vishay Precision Group WSC01/2R1000FEA WSC01/2R1000FEA

Description
WSC01/2R1000FEA
Request a Quote
Description
WSC01/2R1000FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC01/2R1000FEA - WSC01/2R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC01/2R1000FEA
WSC01/2R1000FEA
WSC01/2R1000FEA WSC01/2R1000FEA
WSC01/2R1000FEA

WSC01/2R1000FEA

Supplier's Site
SMD 0.1 Ohm 2W Resistor - 52-WSC01/2R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 2W Resistor
52-WSC01/2R1000FEA
SMD 0.1 Ohm 2W Resistor 52-WSC01/2R1000FEA
Res Wirewound 2012 0.1 Ohm 1% 1/2W ±90ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSC01/2R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/2R1000FEA can be used for catalog matching and distributor lookup.

Res Wirewound 2012 0.1 Ohm 1% 1/2W ±90ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSC01/2R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/2R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - WSC01/2R1000FEA - 1104865-WSC01/2R1000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC01/2R1000FEA
1104865-WSC01/2R1000FEA
Chip Resistor - Surface Mount - WSC01/2R1000FEA 1104865-WSC01/2R1000FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104865-WSC01/2R1000 FEA Packaging: Cut Tape Mounting: SMD (SMT) Temperature Coefficient: 90 ppm/°C Resistance: 100 mΩ Power Rating: 500 mW Number of Pins: 2 Categories: Chip Resistor - Surface Mount Case / Package: 2012 Alternative Parts (Cross-Reference): WSC01/2R1000FEAWSC01 /2R1000FEA.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104865-WSC01/2R1000FEA
Packaging: Cut Tape
Mounting: SMD (SMT)
Temperature Coefficient: 90 ppm/°C
Resistance: 100 mΩ
Power Rating: 500 mW
Number of Pins: 2
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Alternative Parts (Cross-Reference): WSC01/2R1000FEAWSC01/2R1000FEA.;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Res, Wirewound, 0R1, 1%, 0.5W, 2012; Resistance Vishay - 55P8384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 1%, 0.5W, 2012; Resistance Vishay
55P8384
Res, Wirewound, 0R1, 1%, 0.5W, 2012; Resistance Vishay 55P8384
RES, WIREWOUND, 0R1, 1%, 0.5W, 2012; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2012 [5030 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 1%, 0.5W, 2012; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2012 [5030 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSC01/2R1000FEA 52-WSC01/2R1000FEA 1104865-WSC01/2R1000FEA 55P8384
Product Name WSC01/2R1000FEA SMD 0.1 Ohm 2W Resistor Chip Resistor - Surface Mount - WSC01/2R1000FEA Res, Wirewound, 0R1, 1%, 0.5W, 2012; Resistance Vishay
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2012 [5030 Metric]
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers