Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC01/24R990FEA

Description
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCA-4.99CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-4.99CT-ND
Chip Resistor - Surface Mount WSCA-4.99CT-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCA-4.99DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-4.99DKR-ND
Chip Resistor - Surface Mount WSCA-4.99DKR-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCA-4.99TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-4.99TR-ND
Chip Resistor - Surface Mount WSCA-4.99TR-ND
4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

4.99 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
RES 4.99 OHM 1/2W 1% 2012 WW SMD - WSC01/24R990FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% 2012 WW SMD
WSC01/24R990FEA
RES 4.99 OHM 1/2W 1% 2012 WW SMD WSC01/24R990FEA
RES 4.99ohm 1/2W 1% 2012 WW SMD

RES 4.99ohm 1/2W 1% 2012 WW SMD

Supplier's Site
SMD 4.99 OHM 2W Resistor - 52-WSC01/24R990FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.99 OHM 2W Resistor
52-WSC01/24R990FEA
SMD 4.99 OHM 2W Resistor 52-WSC01/24R990FEA
RES SMD 4.99 OHM 1% 1/2W 2012 Product overview: WSC01/24R990FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.99 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/24R990FEA can be used for catalog matching and distributor lookup.

RES SMD 4.99 OHM 1% 1/2W 2012 Product overview: WSC01/24R990FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.99 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.99 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/24R990FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC01/24R990FEA
728401-WSC01/24R990FEA
Chip Resistor - Surface Mount - WSC01/24R990FEA 728401-WSC01/24R990FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 728401-WSC01/24R990F EA Series: WSC Packaging: Reel - TR Operating Temperature Range: -65°C ~ 175°C Features: Pulse Withstanding Package: 2012 J-Lead Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 4.99 Composition: Wirewound Number of Terminations: 2 Size: 0.200" L x 0.125" W (5.08mm x 3.18mm) Family Name: WSC Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2012 Height - Seated (Maximum): 0.111" (2.82mm) Alternative Parts (Cross-Reference): WSC01/24R990FTA; WSC01/24R990FBA; WSC01/24R990FEK; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 728401-WSC01/24R990FEA
Series: WSC
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 175°C
Features: Pulse Withstanding
Package: 2012 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 4.99
Composition: Wirewound
Number of Terminations: 2
Size: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Family Name: WSC
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2012
Height - Seated (Maximum): 0.111" (2.82mm)
Alternative Parts (Cross-Reference): WSC01/24R990FTA; WSC01/24R990FBA; WSC01/24R990FEK;
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, Wirewound, 4R99, 1%, 0.5W, 2012; Resistance Vishay - 55P9868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R99, 1%, 0.5W, 2012; Resistance Vishay
55P9868
Res, Wirewound, 4R99, 1%, 0.5W, 2012; Resistance Vishay 55P9868
RES, WIREWOUND, 4R99, 1%, 0.5W, 2012; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2012 [5030 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 4R99, 1%, 0.5W, 2012; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2012 [5030 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSCA-4.99CT-ND WSC01/24R990FEA 52-WSC01/24R990FEA 728401-WSC01/24R990FEA 55P9868
Product Name Chip Resistor - Surface Mount RES 4.99 OHM 1/2W 1% 2012 WW SMD SMD 4.99 OHM 2W Resistor Chip Resistor - Surface Mount - WSC01/24R990FEA Res, Wirewound, 4R99, 1%, 0.5W, 2012; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging 2012 J-Lead Surface Mount Technology (SMT / SMD) 2012 J-Lead 2012 [5030 Metric]
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details