Vishay Intertechnology, Inc. Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk WSC01-23R320FEK

Description
Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk - WSC01-23R320FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
WSC01-23R320FEK
Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk WSC01-23R320FEK
Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk

Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01-23R320FEK
Product Name Res Wirewound 2012 3.32 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers