Vishay Precision Group RES 2.0 OHM 1/2W 1% 2012 WW SMD WSC01/22R000FEA

Description
RES 2.0ohm 1/2W 1% 2012 WW SMD
Request a Quote Datasheet
Description
RES 2.0ohm 1/2W 1% 2012 WW SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 1/2W 1% 2012 WW SMD - WSC01/22R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1/2W 1% 2012 WW SMD
WSC01/22R000FEA
RES 2.0 OHM 1/2W 1% 2012 WW SMD WSC01/22R000FEA
RES 2.0ohm 1/2W 1% 2012 WW SMD

RES 2.0ohm 1/2W 1% 2012 WW SMD

Supplier's Site
Chip Resistor - Surface Mount - WSCA-2.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-2.0CT-ND
Chip Resistor - Surface Mount WSCA-2.0CT-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCA-2.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-2.0DKR-ND
Chip Resistor - Surface Mount WSCA-2.0DKR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCA-2.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-2.0TR-ND
Chip Resistor - Surface Mount WSCA-2.0TR-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 2 OHM 2W Resistor - 52-WSC01/22R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 2W Resistor
52-WSC01/22R000FEA
SMD 2 OHM 2W Resistor 52-WSC01/22R000FEA
RES SMD 2 OHM 1% 1/2W 2012 Product overview: WSC01/22R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/22R000FEA can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 1% 1/2W 2012 Product overview: WSC01/22R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/22R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSC01/22R000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC01/22R000FEA
Resistors - Chip Resistor - Surface Mount WSC01/22R000FEA
RES SMD 2 OHM 1% 1/2W 2012

RES SMD 2 OHM 1% 1/2W 2012

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSC01/22R000FEA WSCA-2.0CT-ND 52-WSC01/22R000FEA WSC01/22R000FEA
Product Name RES 2.0 OHM 1/2W 1% 2012 WW SMD Chip Resistor - Surface Mount SMD 2 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2012 J-Lead 2012 J-Lead 2012 J-Lead
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 to 2012 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details