Vishay Intertechnology, Inc. Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R WSC0002R4800FTA

Description
Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R - WSC0002R4800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R
WSC0002R4800FTA
Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R WSC0002R4800FTA
Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R

Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0002R4800FTA
Product Name Res Wirewound 4527 480m Ohm 1% 2W ¦90ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers