Vishay Precision Group SMD Resistor WSC0002R2000FEA

Description
Wirewound Resistors - SMD WSC0002 .2 1% EA e3 Product overview: WSC0002R2000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002R2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - SMD WSC0002 .2 1% EA e3 Product overview: WSC0002R2000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002R2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSC0002R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC0002 .2 1% EA e3 Product overview: WSC0002R2000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002R2000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC0002 .2 1% EA e3 Product overview: WSC0002R2000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WSC0002R2000FEA - WSC0002R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC0002R2000FEA
WSC0002R2000FEA
WSC0002R2000FEA WSC0002R2000FEA
WSC0002R2000FEA

WSC0002R2000FEA

Supplier's Site
Resistor, Wirewound, 0.2 Ohm, 2W, Smd, 0.01, Full Reel; Resistance Vishay - 65K3979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 2W, Smd, 0.01, Full Reel; Resistance Vishay
65K3979
Resistor, Wirewound, 0.2 Ohm, 2W, Smd, 0.01, Full Reel; Resistance Vishay 65K3979
RESISTOR, WIREWOUND, 0.2 OHM, 2W, SMD, 0.01, FULL REEL; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.2 OHM, 2W, SMD, 0.01, FULL REEL; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay - 77M8947 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay
77M8947
Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay 77M8947
WIREWOUND RESISTOR, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WSC0002R2000FEA WSC0002R2000FEA 65K3979
Product Name SMD Resistor WSC0002R2000FEA Resistor, Wirewound, 0.2 Ohm, 2W, Smd, 0.01, Full Reel; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Operating Temperature -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers