Res Wirewound 4527 0.1 Ohm 1% 2W 90ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC0002R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC0002R1000FEA can be used for catalog matching and distributor lookup.
100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
100 mOhms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
WIREWOUND RESISTOR, 0.1 OHM, 2W, 1%, FULL REEL; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSC0002R1000FEA | 541-WSC0002R1000FEADKR-ND | WSC0002R1000FEA | 85R4584 |
| Product Name | SMD 0.1 Ohm 2W Resistor | Chip Resistor - Surface Mount | WSC0002R1000FEA | Wirewound Resistor, 0.1 Ohm, 2W, 1%, Full Reel; Resistance Vishay |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Power Applications |