Vishay Intertechnology, Inc. Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD WSC00026R810FBA

Description
Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD
Request a Quote
Description
Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD - WSC00026R810FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD
WSC00026R810FBA
Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD WSC00026R810FBA
Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD

Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00026R810FBA
Product Name Res Wirewound 4527 6.81 Ohm 1% 2W ¦50ppm/¦C SMD
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers