Vishay Intertechnology, Inc. Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00026R000FEA

Description
Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00026R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00026R000FEA
Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00026R000FEA
Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC00026R000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00026R000FEATR-ND
Chip Resistor - Surface Mount 541-WSC00026R000FEATR-ND
6 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

6 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC00026R000FEA 541-WSC00026R000FEATR-ND
Product Name Res Wirewound 4527 6 Ohm 1% 2W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676151-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details