Vishay Intertechnology, Inc. Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00025R000FEA

Description
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00025R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00025R000FEA
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00025R000FEA
Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD Resistor - 52-WSC00025R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD WSC0002 5 1% EA e3 Product overview: WSC00025R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00025R000FEA can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD WSC0002 5 1% EA e3 Product overview: WSC00025R000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00025R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC00025R000FEA - 990459-WSC00025R000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC00025R000FEA
990459-WSC00025R000FEA
Chip Resistor - Surface Mount - WSC00025R000FEA 990459-WSC00025R000FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990459-WSC00025R000F EA Packaging: Tape and Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Resistance: 5 Ω Power Rating: 2 W Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -65 °C Schedule B: 8533210045

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990459-WSC00025R000FEA
Packaging: Tape and Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Resistance: 5 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8533210045

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSC00025R000FEA 52-WSC00025R000FEA 990459-WSC00025R000FEA
Product Name Res Wirewound 4527 5 Ohm 1% 2W ¦50ppm/¦C SMD T/R SMD Resistor Chip Resistor - Surface Mount - WSC00025R000FEA
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details