Vishay Intertechnology, Inc. Wirewound Resistors - SMD 4ohms 2watts 1% WSC00024R000FEB

Description
Wirewound Resistors - SMD 4ohms 2watts 1%
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 4ohms 2watts 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 4ohms 2watts 1% - WSC00024R000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 4ohms 2watts 1%
WSC00024R000FEB
Wirewound Resistors - SMD 4ohms 2watts 1% WSC00024R000FEB
Wirewound Resistors - SMD 4ohms 2watts 1%

Wirewound Resistors - SMD 4ohms 2watts 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC00024R000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00024R000FEBCT-ND
Chip Resistor - Surface Mount 541-WSC00024R000FEBCT-ND
WSC0002 4 1% EB E3

WSC0002 4 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00024R000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00024R000FEBTR-ND
Chip Resistor - Surface Mount 541-WSC00024R000FEBTR-ND
WSC0002 4 1% EB E3

WSC0002 4 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00024R000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00024R000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC00024R000FEBDKR-ND
WSC0002 4 1% EB E3

WSC0002 4 1% EB E3

Buy Now Datasheet
SMD Resistor - 52-WSC00024R000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 4ohms 2watts 1% Product overview: WSC00024R000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00024R000FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 4ohms 2watts 1% Product overview: WSC00024R000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00024R000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC00024R000FEB 541-WSC00024R000FEBCT-ND 52-WSC00024R000FEB
Product Name Wirewound Resistors - SMD 4ohms 2watts 1% Chip Resistor - Surface Mount SMD Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details