Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2watts 4.99Kohms 1% WSC00024K990FTA

Description
Wirewound Resistors - SMD 2watts 4.99Kohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 2watts 4.99Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2watts 4.99Kohms 1% - WSC00024K990FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 4.99Kohms 1%
WSC00024K990FTA
Wirewound Resistors - SMD 2watts 4.99Kohms 1% WSC00024K990FTA
Wirewound Resistors - SMD 2watts 4.99Kohms 1%

Wirewound Resistors - SMD 2watts 4.99Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00024K990FTA
Product Name Wirewound Resistors - SMD 2watts 4.99Kohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers