Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC0002300R0FEA

Description
WSC0002 300 1% EA E3
Request a Quote Datasheet
Description
WSC0002 300 1% EA E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC0002300R0FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC0002300R0FEACT-ND
Chip Resistor - Surface Mount 541-WSC0002300R0FEACT-ND
WSC0002 300 1% EA E3

WSC0002 300 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC0002300R0FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC0002300R0FEADKR-ND
Chip Resistor - Surface Mount 541-WSC0002300R0FEADKR-ND
WSC0002 300 1% EA E3

WSC0002 300 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC0002300R0FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC0002300R0FEATR-ND
Chip Resistor - Surface Mount 541-WSC0002300R0FEATR-ND
WSC0002 300 1% EA E3

WSC0002 300 1% EA E3

Buy Now Datasheet
Wirewound Resistors - SMD 2watts 300ohms 1% Learn More - WSC0002300R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 300ohms 1% Learn More
WSC0002300R0FEA
Wirewound Resistors - SMD 2watts 300ohms 1% Learn More WSC0002300R0FEA
Wirewound Resistors - SMD 2watts 300ohms 1% Learn More

Wirewound Resistors - SMD 2watts 300ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSC0002300R0FEACT-ND WSC0002300R0FEA
Product Name Chip Resistor - Surface Mount Wirewound Resistors - SMD 2watts 300ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details