Vishay Precision Group 2 OHM 2W Resistor WSC00022R000FEA

Description
VISHAY WSC00022R000FEA WIREWOUND RESISTOR, 2 OHM, 2W, 1% Product overview: WSC00022R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00022R000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY WSC00022R000FEA WIREWOUND RESISTOR, 2 OHM, 2W, 1% Product overview: WSC00022R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00022R000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 OHM 2W Resistor - 52-WSC00022R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 2W Resistor
52-WSC00022R000FEA
2 OHM 2W Resistor 52-WSC00022R000FEA
VISHAY WSC00022R000FEA WIREWOUND RESISTOR, 2 OHM, 2W, 1% Product overview: WSC00022R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00022R000FEA can be used for catalog matching and distributor lookup.

VISHAY WSC00022R000FEA WIREWOUND RESISTOR, 2 OHM, 2W, 1% Product overview: WSC00022R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00022R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00022R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00022R000FEA
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00022R000FEA
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC00022R000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R000FEATR-ND
Chip Resistor - Surface Mount 541-WSC00022R000FEATR-ND
WSC0002 2 1% EA E3

WSC0002 2 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00022R000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R000FEADKR-ND
Chip Resistor - Surface Mount 541-WSC00022R000FEADKR-ND
WSC0002 2 1% EA E3

WSC0002 2 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00022R000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R000FEACT-ND
Chip Resistor - Surface Mount 541-WSC00022R000FEACT-ND
WSC0002 2 1% EA E3

WSC0002 2 1% EA E3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSC00022R000FEA WSC00022R000FEA 541-WSC00022R000FEATR-ND
Product Name 2 OHM 2W Resistor Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details