Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2watts 1.21ohms 1% WSC00021R210FTA

Description
Wirewound Resistors - SMD 2watts 1.21ohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 2watts 1.21ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2watts 1.21ohms 1% - WSC00021R210FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 1.21ohms 1%
WSC00021R210FTA
Wirewound Resistors - SMD 2watts 1.21ohms 1% WSC00021R210FTA
Wirewound Resistors - SMD 2watts 1.21ohms 1%

Wirewound Resistors - SMD 2watts 1.21ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00021R210FTA
Product Name Wirewound Resistors - SMD 2watts 1.21ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details