Vishay Precision Group Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00021R000FTA

Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00021R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00021R000FTA
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00021R000FTA
Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 72J8195 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay
72J8195
Wirewound Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay 72J8195
WIREWOUND RESISTOR, 1 OHM, 2W, 1%, FULL REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:-RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 2W, 1%, FULL REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC00021R000FTA 72J8195
Product Name Res Wirewound 4527 1 Ohm 1% 2W ¦50ppm/¦C SMD T/R Wirewound Resistor, 1 Ohm, 2W, 1%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 4-1623795-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details