Vishay Intertechnology, Inc. 1W,.237,1%,BULK WSC0001R2370FBA

Description
1W,.237,1%,BULK
Request a Quote
Description
1W,.237,1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,.237,1%,BULK - WSC0001R2370FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,.237,1%,BULK
WSC0001R2370FBA
1W,.237,1%,BULK WSC0001R2370FBA
1W,.237,1%,BULK

1W,.237,1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0001R2370FBA
Product Name 1W,.237,1%,BULK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers