Vishay Intertechnology, Inc. Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC000162R00FEK

Description
Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk - WSC000162R00FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk
WSC000162R00FEK
Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC000162R00FEK
Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site
SMD 62 Ohm 1W Resistor - 52-WSC000162R00FEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 Ohm 1W Resistor
52-WSC000162R00FEK
SMD 62 Ohm 1W Resistor 52-WSC000162R00FEK
Res Wirewound 2515 62 Ohm 1% 1W 20ppm/C Molded SMD SMD Bulk Product overview: WSC000162R00FEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000162R00FEK can be used for catalog matching and distributor lookup.

Res Wirewound 2515 62 Ohm 1% 1W 20ppm/C Molded SMD SMD Bulk Product overview: WSC000162R00FEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000162R00FEK can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - WSC000162R00FEK - 984901-WSC000162R00FEK - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC000162R00FEK
984901-WSC000162R00FEK
Chip Resistor - Surface Mount - WSC000162R00FEK 984901-WSC000162R00FEK
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984901-WSC000162R00F EK Packaging: Bulk Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Resistance: 62 Ω Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 275 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984901-WSC000162R00FEK
Packaging: Bulk
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 62 Ω
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number WSC000162R00FEK 52-WSC000162R00FEK 984901-WSC000162R00FEK
Product Name Res Wirewound 2515 62 Ohm 1% 1W ¦20ppm/¦C SMD Bulk SMD 62 Ohm 1W Resistor Chip Resistor - Surface Mount - WSC000162R00FEK
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details