Vishay Intertechnology, Inc. Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC00014R300FTA

Description
Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC00014R300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC00014R300FTA
Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC00014R300FTA
Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00014R300FTA
Product Name Res Wirewound 2515 4.3 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details