VISHAY INTERTECHNOLOGY, INC.
WSC00014R020FEA -- 1W,4.02,1%,T/R,HAZMAT
Vishay Intertechnology, Inc.
1W,4.02,1%,T/R,HAZMAT
WSC00014R020FEA
Description
1W,4.02,1%,T/R,HAZMA
T
Request a Quote
Email Supplier
Description
1W,4.02,1%,T/R,HAZMA
T
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSC00014R020FEA |
|
Product Name
|
1W,4.02,1%,T/R,HAZMAT |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
33 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers