Vishay Intertechnology, Inc. Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC00013R900FTA

Description
Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC00013R900FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC00013R900FTA
Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC00013R900FTA
Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSC00013R900FTA - 1155190-WSC00013R900FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC00013R900FTA
1155190-WSC00013R900FTA
Chip Resistor - Surface Mount - WSC00013R900FTA 1155190-WSC00013R900FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155190-WSC00013R900 FTA Packaging: Tape and Reel Length: 6.35 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 3.9 Ω Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 3.81 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 275 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155190-WSC00013R900FTA
Packaging: Tape and Reel
Length: 6.35 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 3.9 Ω
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 3.81 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 275 °C

Buy Now
SMD 3.9 Ohm 1W Resistor - 52-WSC00013R900FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9 Ohm 1W Resistor
52-WSC00013R900FTA
SMD 3.9 Ohm 1W Resistor 52-WSC00013R900FTA
Res Wirewound 2515 3.9 Ohm 1% 1W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00013R900FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00013R900FTA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 3.9 Ohm 1% 1W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00013R900FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00013R900FTA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC00013R900FTA 1155190-WSC00013R900FTA 52-WSC00013R900FTA
Product Name Res Wirewound 2515 3.9 Ohm 1% 1W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSC00013R900FTA SMD 3.9 Ohm 1W Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers