Vishay Precision Group Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD WSC00011R000FBA

Description
Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD
Request a Quote
Description
Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD - WSC00011R000FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD
WSC00011R000FBA
Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD WSC00011R000FBA
Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD

Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD

Supplier's Site
Resistor - 50845457 - Radwell International
Willingboro, NJ, United States
Resistor
50845457
Resistor 50845457
RESISTOR SMD 1W 1 OHM 1%. FREE 2 YEAR RADWELL WARRANTY

RESISTOR SMD 1W 1 OHM 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number WSC00011R000FBA 50845457
Product Name Res Wirewound 2515 1 Ohm 1% 1W ¦50ppm/¦C SMD Resistor
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details