Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC00011K780FTB WSC00011K780FTB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168070-WSC00011K780 FTB Length: 6.4 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 1.78 kΩ Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168070-WSC00011K780 FTB Length: 6.4 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 1.78 kΩ Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC00011K780FTB - 1168070-WSC00011K780FTB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC00011K780FTB
1168070-WSC00011K780FTB
Chip Resistor - Surface Mount - WSC00011K780FTB 1168070-WSC00011K780FTB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168070-WSC00011K780 FTB Length: 6.4 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 1.14 mm Resistance: 1.78 kΩ Power Rating: 1 W Number of Pins: 2515 Width: 3.8 mm Categories: Chip Resistor - Surface Mount Case / Package: 2515 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2515 Max Operating Temperature: 275 °C Case Code (Metric): 6438

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168070-WSC00011K780FTB
Length: 6.4 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Height: 1.14 mm
Resistance: 1.78 kΩ
Power Rating: 1 W
Number of Pins: 2515
Width: 3.8 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2515
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2515
Max Operating Temperature: 275 °C
Case Code (Metric): 6438

Buy Now
Wirewound Resistors 1.78Kohms 1watt 1% Product overview: WSC00011K780FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00011K780FTB can be used for catalog matching and distributor lookup.

Wirewound Resistors 1.78Kohms 1watt 1% Product overview: WSC00011K780FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00011K780FTB can be used for catalog matching and distributor lookup.

Supplier's Site
Res Wirewound 2515 1.78K Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC00011K780FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 1.78K Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC00011K780FTB
Res Wirewound 2515 1.78K Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC00011K780FTB
Res Wirewound 2515 1.78K Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 1.78K Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1168070-WSC00011K780FTB 52-WSC00011K780FTB WSC00011K780FTB
Product Name Chip Resistor - Surface Mount - WSC00011K780FTB Resistor Res Wirewound 2515 1.78K Ohm 1% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound Wirewound
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details