Vishay Precision Group Res, Wirewound, 10R, 1%, 1W, 2515; Resistance Vishay WSC000110R00FTA

Description
RES, WIREWOUND, 10R, 1%, 1W, 2515; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No
Description
RES, WIREWOUND, 10R, 1%, 1W, 2515; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 10R, 1%, 1W, 2515; Resistance Vishay - 20C1565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 1%, 1W, 2515; Resistance Vishay
20C1565
Res, Wirewound, 10R, 1%, 1W, 2515; Resistance Vishay 20C1565
RES, WIREWOUND, 10R, 1%, 1W, 2515; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

RES, WIREWOUND, 10R, 1%, 1W, 2515; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20C1565
Product Name Res, Wirewound, 10R, 1%, 1W, 2515; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details