Vishay Intertechnology, Inc. Wirewound Resistors - SMD 174ohms 2watts 1% WSC-2 174 1 R86

Description
Wirewound Resistors - SMD 174ohms 2watts 1%
Request a Quote
Description
Wirewound Resistors - SMD 174ohms 2watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 174ohms 2watts 1% - WSC-2 174 1 R86 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 174ohms 2watts 1%
WSC-2 174 1 R86
Wirewound Resistors - SMD 174ohms 2watts 1% WSC-2 174 1 R86
Wirewound Resistors - SMD 174ohms 2watts 1%

Wirewound Resistors - SMD 174ohms 2watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC-2 174 1 R86
Product Name Wirewound Resistors - SMD 174ohms 2watts 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623774-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details