Vishay Precision Group Specialized Resistors WSBS8518L2500JK

Description
250 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch
Request a Quote Datasheet
Description
250 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - WSBSA-.00025-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSBSA-.00025-ND
Specialized Resistors WSBSA-.00025-ND
250 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch

250 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 60mm Pitch

Buy Now Datasheet
SMD 36W Resistor - 54-WSBS8518L2500JK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36W Resistor
54-WSBS8518L2500JK
SMD 36W Resistor 54-WSBS8518L2500JK
250mR 5% 36W Shunt Resistor, 8518 SMD Product overview: WSBS8518L2500JK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L2500JK can be used for catalog matching and distributor lookup.

250mR 5% 36W Shunt Resistor, 8518 SMD Product overview: WSBS8518L2500JK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-WSBS8518L2500JK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt - WSBS8518L2500JK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt
WSBS8518L2500JK
Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt WSBS8518L2500JK
Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt

Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt

Supplier's Site
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 250 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T4676 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 250 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay
27T4676
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 250 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay 27T4676
Through Hole Current Sense Resistor, AEC-Q200 WSBS8518 Series, 250 ohm, 36 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, AEC-Q200 WSBS8518 Series, 250 ohm, 36 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSBSA-.00025-ND 54-WSBS8518L2500JK WSBS8518L2500JK 27T4676
Product Name Specialized Resistors SMD 36W Resistor Current Sense Resistors - SMD 36watt 250 micro-ohm 5% Battery Shunt Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 250 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalOxide
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 225 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details