Vishay Intertechnology, Inc. Ceramic Capacitors WKP681KCPEJ0KR

Description
680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - WKP681KCPEJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
WKP681KCPEJ0KR-ND
Ceramic Capacitors WKP681KCPEJ0KR-ND
680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±10% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Wkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay - 70K6575 - Newark, An Avnet Company
Chicago, IL, United States
Wkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay
70K6575
Wkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay 70K6575
WKP X760Y500VAC 680PF ±10% K4000 e3

WKP X760Y500VAC 680PF ±10% K4000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WKP681KCPEJ0KR-ND 70K6575
Product Name Ceramic Capacitors Wkp X760Y500Vac 680Pf ±10% K4000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers